TDK U.S.A. Corporation 450MA 200MOHM Inductor and Choke MLG0603P3N3STD25

Description
FIXED IND 3.3NH 450MA 200MOHM SM Product overview: MLG0603P3N3STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N3STD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3NH 450MA 200MOHM SM Product overview: MLG0603P3N3STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N3STD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450MA 200MOHM Inductor and Choke - 71-MLG0603P3N3STD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 200MOHM Inductor and Choke
71-MLG0603P3N3STD25
450MA 200MOHM Inductor and Choke 71-MLG0603P3N3STD25
FIXED IND 3.3NH 450MA 200MOHM SM Product overview: MLG0603P3N3STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N3STD25 can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 450MA 200MOHM SM Product overview: MLG0603P3N3STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N3STD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG0603P3N3STD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P3N3STD25-ND
Fixed Inductors MLG0603P3N3STD25-ND
3.3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327826-MLG0603P3N3STD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327826-MLG0603P3N3STD25
Inductors, Coils, Chokes - Fixed Inductors 1327826-MLG0603P3N3STD25
Manufacturer: TDK Corporation Win Source Part Number: 1327826-MLG0603P3N3S TD25 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Inductance: 3.3 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Mounting: Surface Mount Tolerance: ±0.3nH Ratings: AEC-Q200 Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 7.5GHz DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 450 mA Inductance Frequency - Test: 500 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327826-MLG0603P3N3STD25
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Inductance: 3.3 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: Surface Mount
Tolerance: ±0.3nH
Ratings: AEC-Q200
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 7.5GHz
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 500 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG0603P3N3STD25 MLG0603P3N3STD25-ND 1327826-MLG0603P3N3STD25
Product Name 450MA 200MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ceramic Non-Magnetic
Inductance Range 0.0033 microH 0.0033 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 1349478 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details