Manufacturer: TDK Corporation
Win Source Part Number: 754942-MLG0603P33NHT
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 33nH
Tolerance: ±3%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 1.8GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.2Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 10 at 300MHz
Current Rating (Amps): 130mA
Inductance Frequency - Test: 300MHz
FIXED IND 33NH 130MA 2.2 OHM SMD Product overview: MLG0603P33NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130MA, 2.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 130MA, 2.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P33NHT000 can be used for catalog matching and distributor lookup.
33nH Unshielded Multilayer Inductor 130mA 2.2Ohm Max 0201 (0603 Metric)
FIXED IND 33NH 130MA 2.2 OHM SMD
FIXED IND 33NH 130MA 2.2 OHM SMD
FIXED IND 33NH 130MA 2.2 OHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 754942-MLG0603P33NHT000 | 71-MLG0603P33NHT000 | 445-MLG0603P33NHT000TR-ND | MLG0603P33NHT000 |
| Product Name | Fixed Inductors - MLG0603P33NHT000 | SMD 130MA 2.2 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer; Multilayer |
| Application | RF Choke | |||
| Inductance Range | 0.0330 microH | 0.0330 microH | 0.0330 microH | |
| DCR | 2.2 ohms | 2.2 ohms | 2.2 ohms |