TDK U.S.A. Corporation Fixed Inductors MLG0603P2N4CTD25

Description
2.4nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173976-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173976-2-ND
Fixed Inductors 445-173976-2-ND
2.4nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.4nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173976-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173976-1-ND
Fixed Inductors 445-173976-1-ND
2.4nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.4nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-173976-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2122SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details