TDK U.S.A. Corporation Fixed Inductors MLG0603P2N1STD25

Description
2.1nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.1nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603P2N1STD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P2N1STD25-ND
Fixed Inductors MLG0603P2N1STD25-ND
2.1nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

2.1nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603P2N1STD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-17N 0302CS-17NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Common Mode Chokes - 486-3107-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers