TDK U.S.A. Corporation Fixed Inductors MLG0603P2N0ST000

Description
2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-7809-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7809-6-ND
Fixed Inductors 445-7809-6-ND
2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7809-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7809-1-ND
Fixed Inductors 445-7809-1-ND
2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7809-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7809-2-ND
Fixed Inductors 445-7809-2-ND
2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P2N0ST000
732674-MLG0603P2N0ST000
Fixed Inductors - MLG0603P2N0ST000 732674-MLG0603P2N0ST000
Manufacturer: TDK Corporation Win Source Part Number: 732674-MLG0603P2N0ST 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 2nH Tolerance: ±0.3nH Material - Core: Non-Magnetic Frequency - Self Resonant: 8.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 600mA Inductance Frequency - Test: 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 732674-MLG0603P2N0ST000
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 2nH
Tolerance: ±0.3nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 8.5GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 600mA
Inductance Frequency - Test: 500MHz

Buy Now
SMD 600MA 100 MOHM Inductor and Choke - 71-MLG0603P2N0ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 100 MOHM Inductor and Choke
71-MLG0603P2N0ST000
SMD 600MA 100 MOHM Inductor and Choke 71-MLG0603P2N0ST000
FIXED IND 2NH 600MA 100 MOHM SMD Product overview: MLG0603P2N0ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P2N0ST000 can be used for catalog matching and distributor lookup.

FIXED IND 2NH 600MA 100 MOHM SMD Product overview: MLG0603P2N0ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P2N0ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG0603P2N0ST000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P2N0ST000
Fixed Inductors MLG0603P2N0ST000
FIXED IND 2NH 600MA 100 MOHM SMD

FIXED IND 2NH 600MA 100 MOHM SMD

Supplier's Site Datasheet
FIXED IND 2NH 600MA 100 MOHM SMD - 769-MLG0603P2N0ST000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2NH 600MA 100 MOHM SMD
769-MLG0603P2N0ST000
FIXED IND 2NH 600MA 100 MOHM SMD 769-MLG0603P2N0ST000
FIXED IND 2NH 600MA 100 MOHM SMD

FIXED IND 2NH 600MA 100 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-7809-6-ND 732674-MLG0603P2N0ST000 71-MLG0603P2N0ST000 MLG0603P2N0ST000 769-MLG0603P2N0ST000
Product Name Fixed Inductors Fixed Inductors - MLG0603P2N0ST000 SMD 600MA 100 MOHM Inductor and Choke Fixed Inductors FIXED IND 2NH 600MA 100 MOHM SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Ceramic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-053 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 18000 to 500 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers