TDK U.S.A. Corporation Fixed Inductors MLG0603P1N5CTD25

Description
1.5nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173966-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173966-2-ND
Fixed Inductors 445-173966-2-ND
1.5nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric)

1.5nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173966-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173966-1-ND
Fixed Inductors 445-173966-1-ND
1.5nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric)

1.5nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-173966-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT106-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details