TDK U.S.A. Corporation Fixed Inductors - MLG0603P1N3CT000 MLG0603P1N3CT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 754928-MLG0603P1N3CT 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 1.3nH Tolerance: ±0.2nH Material - Core: Non-Magnetic Frequency - Self Resonant: 10GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 800mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 754928-MLG0603P1N3CT 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 1.3nH Tolerance: ±0.2nH Material - Core: Non-Magnetic Frequency - Self Resonant: 10GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 800mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P1N3CT000
754928-MLG0603P1N3CT000
Fixed Inductors - MLG0603P1N3CT000 754928-MLG0603P1N3CT000
Manufacturer: TDK Corporation Win Source Part Number: 754928-MLG0603P1N3CT 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 1.3nH Tolerance: ±0.2nH Material - Core: Non-Magnetic Frequency - Self Resonant: 10GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 800mA Inductance Frequency - Test: 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 754928-MLG0603P1N3CT000
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1.3nH
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 10GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 80mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 800mA
Inductance Frequency - Test: 500MHz

Buy Now
SMD 800MA 80MOHM Inductor and Choke - 71-MLG0603P1N3CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 800MA 80MOHM Inductor and Choke
71-MLG0603P1N3CT000
SMD 800MA 80MOHM Inductor and Choke 71-MLG0603P1N3CT000
FIXED IND 1.3NH 800MA 80MOHM SMD Product overview: MLG0603P1N3CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P1N3CT000 can be used for catalog matching and distributor lookup.

FIXED IND 1.3NH 800MA 80MOHM SMD Product overview: MLG0603P1N3CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P1N3CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-172427-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172427-2-ND
Fixed Inductors 445-172427-2-ND
1.3nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

1.3nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172427-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172427-1-ND
Fixed Inductors 445-172427-1-ND
1.3nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

1.3nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172427-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172427-6-ND
Fixed Inductors 445-172427-6-ND
1.3nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

1.3nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
FIXED IND 1.3NH 800MA 80 MOHM - 769-MLG0603P1N3CT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.3NH 800MA 80 MOHM
769-MLG0603P1N3CT000
FIXED IND 1.3NH 800MA 80 MOHM 769-MLG0603P1N3CT000
FIXED IND 1.3NH 800MA 80 MOHM

FIXED IND 1.3NH 800MA 80 MOHM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 754928-MLG0603P1N3CT000 71-MLG0603P1N3CT000 445-172427-2-ND 769-MLG0603P1N3CT000
Product Name Fixed Inductors - MLG0603P1N3CT000 SMD 800MA 80MOHM Inductor and Choke Fixed Inductors FIXED IND 1.3NH 800MA 80 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Technology Standard; Multilayer Multilayer Multilayer
Application RF Choke
Inductance Range 0.0013 microH 0.0013 microH 0.0013 microH
DCR 0.0800 ohms 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520C100MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details