FIXED IND 1.3NH 800MA 80MOHM SMD Product overview: MLG0603P1N3BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P1N3BT000 can be used for catalog matching and distributor lookup.
1.3nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 1077776-MLG0603P1N3B
Packaging: Reel - TR
Type: Multilayer
Current Rating: 800mA
Inductance: 1.3nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 10GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 80 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
FIXED IND 1.3NH 800MA 80MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLG0603P1N3BT000 | MLG0603P1N3BT000-ND | 1077776-MLG0603P1N3BT000 | MLG0603P1N3BT000 |
| Product Name | SMD 800MA 80MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - MLG0603P1N3BT000 | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer | Standard; Multilayer | Multilayer; Multilayer |
| Core Material | Ceramic | Non-Magnetic | Non-Magnetic | |
| Inductance Range | 0.0013 microH | 0.0013 microH | 0.0013 microH |