TDK U.S.A. Corporation Fixed Inductors MLG0603P1N2STD25

Description
1.2nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.2nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603P1N2STD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P1N2STD25-ND
Fixed Inductors MLG0603P1N2STD25-ND
1.2nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

1.2nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603P1N2STD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-18N 0402CS-18NXJRW , 0402CS-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-5771-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details