TDK U.S.A. Corporation Fixed Inductors MLG0603P15NJT000

Description
15nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-7828-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7828-1-ND
Fixed Inductors 445-7828-1-ND
15nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0201 (0603 Metric)

15nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7828-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7828-6-ND
Fixed Inductors 445-7828-6-ND
15nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0201 (0603 Metric)

15nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7828-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7828-2-ND
Fixed Inductors 445-7828-2-ND
15nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0201 (0603 Metric)

15nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 250MA 1.2 OHM Inductor and Choke - 71-MLG0603P15NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 1.2 OHM Inductor and Choke
71-MLG0603P15NJT000
SMD 250MA 1.2 OHM Inductor and Choke 71-MLG0603P15NJT000
FIXED IND 15NH 250MA 1.2 OHM SMD Product overview: MLG0603P15NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P15NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 15NH 250MA 1.2 OHM SMD Product overview: MLG0603P15NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P15NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 15NH 250MA 1.2 OHM SMD - 769-MLG0603P15NJT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 15NH 250MA 1.2 OHM SMD
769-MLG0603P15NJT000
FIXED IND 15NH 250MA 1.2 OHM SMD 769-MLG0603P15NJT000
FIXED IND 15NH 250MA 1.2 OHM SMD

FIXED IND 15NH 250MA 1.2 OHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-7828-1-ND 71-MLG0603P15NJT000 769-MLG0603P15NJT000
Product Name Fixed Inductors SMD 250MA 1.2 OHM Inductor and Choke FIXED IND 15NH 250MA 1.2 OHM SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2280-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details