TDK U.S.A. Corporation Fixed Inductors - MLG0603P10NHT000 MLG0603P10NHT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 732660-MLG0603P10NHT 000 Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 10nH Tolerance: ±3% Material - Core: Non-Magnetic Frequency - Self Resonant: 4GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 950mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 250mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 732660-MLG0603P10NHT 000 Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 10nH Tolerance: ±3% Material - Core: Non-Magnetic Frequency - Self Resonant: 4GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 950mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 250mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P10NHT000
732660-MLG0603P10NHT000
Fixed Inductors - MLG0603P10NHT000 732660-MLG0603P10NHT000
Manufacturer: TDK Corporation Win Source Part Number: 732660-MLG0603P10NHT 000 Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 10nH Tolerance: ±3% Material - Core: Non-Magnetic Frequency - Self Resonant: 4GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 950mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 250mA Inductance Frequency - Test: 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 732660-MLG0603P10NHT000
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10nH
Tolerance: ±3%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 4GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 950mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 250mA
Inductance Frequency - Test: 500MHz

Buy Now
Fixed Inductors - 445-MLG0603P10NHT000TR-ND - DigiKey
Thief River Falls, MN, United States
10nH Unshielded Multilayer Inductor 250mA 950mOhm Max 0201 (0603 Metric)

10nH Unshielded Multilayer Inductor 250mA 950mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P10NHT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10NH 250MA 950 MOHM

FIXED IND 10NH 250MA 950 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P10NHT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10NH 250MA 950 MOHM

FIXED IND 10NH 250MA 950 MOHM

Buy Now Datasheet
SMD 250MA 950MOHM Inductor and Choke - 71-MLG0603P10NHT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 950MOHM Inductor and Choke
71-MLG0603P10NHT000
SMD 250MA 950MOHM Inductor and Choke 71-MLG0603P10NHT000
FIXED IND 10NH 250MA 950MOHM SMD Product overview: MLG0603P10NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P10NHT000 can be used for catalog matching and distributor lookup.

FIXED IND 10NH 250MA 950MOHM SMD Product overview: MLG0603P10NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P10NHT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732660-MLG0603P10NHT000 445-MLG0603P10NHT000TR-ND 71-MLG0603P10NHT000
Product Name Fixed Inductors - MLG0603P10NHT000 Fixed Inductors SMD 250MA 950MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer
Application RF Choke
Inductance Range 0.0100 microH 0.0100 microH
DCR 0.9500 ohms 0.9500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N2 0402DC-7N2XJRW , 0402DC-7N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers