TDK U.S.A. Corporation SMD 1A 60 MOHM Inductor and Choke MLG0603P0N9BT000

Description
FIXED IND 0.9NH 1A 60 MOHM SMD Product overview: MLG0603P0N9BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P0N9BT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 0.9NH 1A 60 MOHM SMD Product overview: MLG0603P0N9BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P0N9BT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1A 60 MOHM Inductor and Choke - 71-MLG0603P0N9BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 60 MOHM Inductor and Choke
71-MLG0603P0N9BT000
SMD 1A 60 MOHM Inductor and Choke 71-MLG0603P0N9BT000
FIXED IND 0.9NH 1A 60 MOHM SMD Product overview: MLG0603P0N9BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P0N9BT000 can be used for catalog matching and distributor lookup.

FIXED IND 0.9NH 1A 60 MOHM SMD Product overview: MLG0603P0N9BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P0N9BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P0N9BT000
754926-MLG0603P0N9BT000
Fixed Inductors - MLG0603P0N9BT000 754926-MLG0603P0N9BT000
Manufacturer: TDK Corporation Win Source Part Number: 754926-MLG0603P0N9BT 000 Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 0.9nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 10GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Current Rating (Amps): 1A Inductance Frequency - Test: 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 754926-MLG0603P0N9BT000
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 0.9nH
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 10GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 60mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Current Rating (Amps): 1A
Inductance Frequency - Test: 500MHz

Buy Now
Fixed Inductors - 445-MLG0603P0N9BT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 0.9NH 1A 60 MOHM SMD

FIXED IND 0.9NH 1A 60 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P0N9BT000TR-ND - DigiKey
Thief River Falls, MN, United States
0.9nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

0.9nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P0N9BT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 0.9NH 1A 60 MOHM SMD

FIXED IND 0.9NH 1A 60 MOHM SMD

Buy Now Datasheet
Fixed Inductors - MLG0603P0N9BT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P0N9BT000
Fixed Inductors MLG0603P0N9BT000
FIXED IND 0.9NH 1A 60 MOHM SMD

FIXED IND 0.9NH 1A 60 MOHM SMD

Supplier's Site Datasheet
FIXED IND 0.9NH 1A 60 MOHM SMD - 769-MLG0603P0N9BT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 0.9NH 1A 60 MOHM SMD
769-MLG0603P0N9BT000
FIXED IND 0.9NH 1A 60 MOHM SMD 769-MLG0603P0N9BT000
FIXED IND 0.9NH 1A 60 MOHM SMD

FIXED IND 0.9NH 1A 60 MOHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG0603P0N9BT000 754926-MLG0603P0N9BT000 445-MLG0603P0N9BT000CT-ND MLG0603P0N9BT000 769-MLG0603P0N9BT000
Product Name SMD 1A 60 MOHM Inductor and Choke Fixed Inductors - MLG0603P0N9BT000 Fixed Inductors Fixed Inductors FIXED IND 0.9NH 1A 60 MOHM SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Non-Magnetic Non-Magnetic
Inductance Range 9.00E-4 microH 9.00E-4 microH 9.00E-4 microH 9.00E-4 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-5713-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers