TDK Corporation Inductor, Multi Layer, 10Uh, 15Ma, 0805, Full Reel; Inductance Tdk MLF2012E100K

Description
INDUCTOR, MULTI LAYER, 10UH, 15MA, 0805, FULL REEL; Inductance:10µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:30MHz; DC Current Rating:15mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series RoHS Compliant: Yes
Description
INDUCTOR, MULTI LAYER, 10UH, 15MA, 0805, FULL REEL; Inductance:10µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:30MHz; DC Current Rating:15mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Multi Layer, 10Uh, 15Ma, 0805, Full Reel; Inductance Tdk - 17T6276 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multi Layer, 10Uh, 15Ma, 0805, Full Reel; Inductance Tdk
17T6276
Inductor, Multi Layer, 10Uh, 15Ma, 0805, Full Reel; Inductance Tdk 17T6276
INDUCTOR, MULTI LAYER, 10UH, 15MA, 0805, FULL REEL; Inductance:10µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:30MHz; DC Current Rating:15mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series RoHS Compliant: Yes

INDUCTOR, MULTI LAYER, 10UH, 15MA, 0805, FULL REEL; Inductance:10µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:30MHz; DC Current Rating:15mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 17T6276
Product Name Inductor, Multi Layer, 10Uh, 15Ma, 0805, Full Reel; Inductance Tdk
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Lead Style Axial; Axial
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details