TDK Corporation 150MA 650MOHM Inductor and Choke MLF2012DR82KT

Description
FIXED IND 820NH 150MA 650MOHM SM Product overview: MLF2012DR82KT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR82KT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 820NH 150MA 650MOHM SM Product overview: MLF2012DR82KT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR82KT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150MA 650MOHM Inductor and Choke - 71-MLF2012DR82KT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MA 650MOHM Inductor and Choke
71-MLF2012DR82KT
150MA 650MOHM Inductor and Choke 71-MLF2012DR82KT
FIXED IND 820NH 150MA 650MOHM SM Product overview: MLF2012DR82KT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR82KT can be used for catalog matching and distributor lookup.

FIXED IND 820NH 150MA 650MOHM SM Product overview: MLF2012DR82KT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR82KT can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Newest Parts - MLF2012DR82KT
1224252-MLF2012DR82KT
Newest Parts - MLF2012DR82KT 1224252-MLF2012DR82KT
Manufacturer: TDK Corporation Win Source Part Number: 1224252-MLF2012DR82K T Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 820nH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 130MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 650mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.tdk.com Manufacturer Package: 0805 Height - Seated (Maximum): 0.057" (1.45mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Q at Freq: 25 at 25MHz Current Rating (Amps): 150mA Inductance Frequency - Test: 25MHz

Manufacturer: TDK Corporation
Win Source Part Number: 1224252-MLF2012DR82KT
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 820nH
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 130MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 650mOhm Max
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 0805
Height - Seated (Maximum): 0.057" (1.45mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Q at Freq: 25 at 25MHz
Current Rating (Amps): 150mA
Inductance Frequency - Test: 25MHz

Buy Now Datasheet
FIXED IND 820NH 150MA 650 MOHM - 769-MLF2012DR82KT - Utmel Electronic Limited
Hong Kong, China
FIXED IND 820NH 150MA 650 MOHM
769-MLF2012DR82KT
FIXED IND 820NH 150MA 650 MOHM 769-MLF2012DR82KT
FIXED IND 820NH 150MA 650 MOHM

FIXED IND 820NH 150MA 650 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF2012DR82KT 1224252-MLF2012DR82KT 769-MLF2012DR82KT
Product Name 150MA 650MOHM Inductor and Choke Newest Parts - MLF2012DR82KT FIXED IND 820NH 150MA 650 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer
Inductance Range 0.8200 microH 0.8200 microH 0.8200 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.01uH 250MHz 0.7A Inductor and Choke - 71-0603CS-10NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-2272SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details