TDK-Lambda Americas Inc., High Power Division Chip Inductor, 3.3Uh 50Ma 10% 90Mhz; Inductance Tdk MLF2012A3R3K

Description
CHIP INDUCTOR, 3.3UH 50MA 10% 90MHZ; Inductance:3.3µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:60MHz; DC Current Rating:50mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 3.3UH 50MA 10% 90MHZ; Inductance:3.3µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:60MHz; DC Current Rating:50mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 3.3Uh 50Ma 10% 90Mhz; Inductance Tdk - 33P7460 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 3.3Uh 50Ma 10% 90Mhz; Inductance Tdk
33P7460
Chip Inductor, 3.3Uh 50Ma 10% 90Mhz; Inductance Tdk 33P7460
CHIP INDUCTOR, 3.3UH 50MA 10% 90MHZ; Inductance:3.3µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:60MHz; DC Current Rating:50mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

CHIP INDUCTOR, 3.3UH 50MA 10% 90MHZ; Inductance:3.3µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:60MHz; DC Current Rating:50mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, Mlf Series, 3.3 H, 10%, 0805 [2012 Metric], 60 Mhz Tdk - 17T6214 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlf Series, 3.3 H, 10%, 0805 [2012 Metric], 60 Mhz Tdk
17T6214
Surface Mount High Frequency Inductor, Mlf Series, 3.3 H, 10%, 0805 [2012 Metric], 60 Mhz Tdk 17T6214
Surface Mount High Frequency Inductor, MLF Series, 3.3 H, 10%, 0805 [2012 Metric], 60 MHz

Surface Mount High Frequency Inductor, MLF Series, 3.3 H, 10%, 0805 [2012 Metric], 60 MHz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 33P7460 17T6214
Product Name Chip Inductor, 3.3Uh 50Ma 10% 90Mhz; Inductance Tdk Surface Mount High Frequency Inductor, Mlf Series, 3.3 H, 10%, 0805 [2012 Metric], 60 Mhz Tdk
Inductance Range 3.3 microH
Inductance Tolerance 10 (+/- %)
DCR 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Leaded Inductors - 1910504P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.6000 ohms
Rated DC Current 610 milliamps
Lead Style Axial
View Details
Automotive 0.0043uH 250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details