TDK U.S.A. Corporation Fixed Inductors MLF1608E8R2KTA00

Description
8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1024-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1024-6-ND
Fixed Inductors 445-1024-6-ND
8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)

8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1024-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1024-1-ND
Fixed Inductors 445-1024-1-ND
8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)

8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1024-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1024-2-ND
Fixed Inductors 445-1024-2-ND
8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)

8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 8.2UH 10MA 1.5 OHM Inductor and Choke - 71-MLF1608E8R2KTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 10MA 1.5 OHM Inductor and Choke
71-MLF1608E8R2KTA00
SMD 8.2UH 10MA 1.5 OHM Inductor and Choke 71-MLF1608E8R2KTA00
FIXED IND 8.2UH 10MA 1.5 OHM SMD Product overview: MLF1608E8R2KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 10MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 10MA, 1.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E8R2KTA00 can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 10MA 1.5 OHM SMD Product overview: MLF1608E8R2KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 10MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 10MA, 1.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E8R2KTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 8.2 Uh, 10Ma, 10%, 55Mhz; Inductance Tdk - 33P7454 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 8.2 Uh, 10Ma, 10%, 55Mhz; Inductance Tdk
33P7454
Chip Inductor, 8.2 Uh, 10Ma, 10%, 55Mhz; Inductance Tdk 33P7454
CHIP INDUCTOR, 8.2 uH, 10mA, 10%, 55MHZ; Inductance:8.2µH; DC Resistance Max:1.5ohm; Self Resonant Frequency:35MHz; DC Current Rating:10mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 8.2 uH, 10mA, 10%, 55MHZ; Inductance:8.2µH; DC Resistance Max:1.5ohm; Self Resonant Frequency:35MHz; DC Current Rating:10mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1024-6-ND 71-MLF1608E8R2KTA00 33P7454
Product Name Fixed Inductors SMD 8.2UH 10MA 1.5 OHM Inductor and Choke Chip Inductor, 8.2 Uh, 10Ma, 10%, 55Mhz; Inductance Tdk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers