TDK U.S.A. Corporation Fixed Inductors MLF1608E6R8M

Description
6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6248-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6248-1-ND
Fixed Inductors 445-6248-1-ND
6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6248-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6248-6-ND
Fixed Inductors 445-6248-6-ND
6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6248-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J685JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1660190 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
View Details
Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details