TDK U.S.A. Corporation SMD 5.6UH 15MA 1.1 OHM Inductor and Choke MLF1608E5R6MTD25

Description
FIXED IND 5.6UH 15MA 1.1 OHM SMD Product overview: MLF1608E5R6MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 15MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 15MA, 1.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E5R6MTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 5.6UH 15MA 1.1 OHM SMD Product overview: MLF1608E5R6MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 15MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 15MA, 1.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E5R6MTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.6UH 15MA 1.1 OHM Inductor and Choke - 71-MLF1608E5R6MTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 15MA 1.1 OHM Inductor and Choke
71-MLF1608E5R6MTD25
SMD 5.6UH 15MA 1.1 OHM Inductor and Choke 71-MLF1608E5R6MTD25
FIXED IND 5.6UH 15MA 1.1 OHM SMD Product overview: MLF1608E5R6MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 15MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 15MA, 1.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E5R6MTD25 can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 15MA 1.1 OHM SMD Product overview: MLF1608E5R6MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 15MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 15MA, 1.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E5R6MTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MLF1608E5R6MTD25CT-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608E5R6MTD25TR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608E5R6MTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1608E5R6MTD25 445-MLF1608E5R6MTD25CT-ND
Product Name SMD 5.6UH 15MA 1.1 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-H22H-101Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details