TDK U.S.A. Corporation Fixed Inductors MLF1608E5R6MTA00

Description
5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF1608E5R6MTA00-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF1608E5R6MTA00-ND
Fixed Inductors MLF1608E5R6MTA00-ND
5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF1608E5R6MTA00-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-101 0402DF-101XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details