TDK-Lambda Americas Inc., High Power Division SMD 12UH 10MA 1.8 OHM Inductor and Choke MLF1608E120KTD25

Description
FIXED IND 12UH 10MA 1.8 OHM SMD Product overview: MLF1608E120KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 10MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 10MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E120KTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12UH 10MA 1.8 OHM SMD Product overview: MLF1608E120KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 10MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 10MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E120KTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12UH 10MA 1.8 OHM Inductor and Choke - 71-MLF1608E120KTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 10MA 1.8 OHM Inductor and Choke
71-MLF1608E120KTD25
SMD 12UH 10MA 1.8 OHM Inductor and Choke 71-MLF1608E120KTD25
FIXED IND 12UH 10MA 1.8 OHM SMD Product overview: MLF1608E120KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 10MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 10MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E120KTD25 can be used for catalog matching and distributor lookup.

FIXED IND 12UH 10MA 1.8 OHM SMD Product overview: MLF1608E120KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 10MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 10MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E120KTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-173918-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173918-2-ND
Fixed Inductors 445-173918-2-ND
12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)

12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173918-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173918-1-ND
Fixed Inductors 445-173918-1-ND
12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)

12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173918-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173918-6-ND
Fixed Inductors 445-173918-6-ND
12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)

12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 12Uh, 25Mhz, 0603 Rohs Compliant Tdk - 69AH1190 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 12Uh, 25Mhz, 0603 Rohs Compliant Tdk
69AH1190
Inductor, Aec-Q200, 12Uh, 25Mhz, 0603 Rohs Compliant Tdk 69AH1190
INDUCTOR, AEC-Q200, 12UH, 25MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 12UH, 25MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1608E120KTD25 445-173918-2-ND 69AH1190
Product Name SMD 12UH 10MA 1.8 OHM Inductor and Choke Fixed Inductors Inductor, Aec-Q200, 12Uh, 25Mhz, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5722-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details