TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF1608E100JT000

Description
10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175204-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175204-2-ND
Fixed Inductors 445-175204-2-ND
10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175204-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175204-6-ND
Fixed Inductors 445-175204-6-ND
10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175204-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175204-1-ND
Fixed Inductors 445-175204-1-ND
10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 10UH 10MA 1.7 OHM Inductor and Choke - 71-MLF1608E100JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 10MA 1.7 OHM Inductor and Choke
71-MLF1608E100JT000
SMD 10UH 10MA 1.7 OHM Inductor and Choke 71-MLF1608E100JT000
FIXED IND 10UH 10MA 1.7 OHM SMD Product overview: MLF1608E100JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 10MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 10MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E100JT000 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 10MA 1.7 OHM SMD Product overview: MLF1608E100JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 10MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 10MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E100JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLF1608E100JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608E100JT000
Fixed Inductors MLF1608E100JT000
FIXED IND 10UH 10MA 1.7 OHM SMD

FIXED IND 10UH 10MA 1.7 OHM SMD

Supplier's Site Datasheet
Inductor, 10Uh, 30Mhz, 0603, Shld Rohs Compliant Tdk - 69AH1186 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 30Mhz, 0603, Shld Rohs Compliant Tdk
69AH1186
Inductor, 10Uh, 30Mhz, 0603, Shld Rohs Compliant Tdk 69AH1186
INDUCTOR, 10UH, 30MHZ, 0603, SHLD ROHS COMPLIANT: YES

INDUCTOR, 10UH, 30MHZ, 0603, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-175204-2-ND 71-MLF1608E100JT000 MLF1608E100JT000 69AH1186
Product Name Fixed Inductors SMD 10UH 10MA 1.7 OHM Inductor and Choke Fixed Inductors Inductor, 10Uh, 30Mhz, 0603, Shld Rohs Compliant Tdk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers