TDK U.S.A. Corporation Fixed Inductors MLF1608DR82KTD25

Description
820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16977-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16977-2-ND
Fixed Inductors 445-16977-2-ND
820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)

820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16977-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16977-6-ND
Fixed Inductors 445-16977-6-ND
820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)

820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16977-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16977-1-ND
Fixed Inductors 445-16977-1-ND
820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)

820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 70MA 1.4 OHM Inductor and Choke - 71-MLF1608DR82KTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 70MA 1.4 OHM Inductor and Choke
71-MLF1608DR82KTD25
SMD 70MA 1.4 OHM Inductor and Choke 71-MLF1608DR82KTD25
FIXED IND 820NH 70MA 1.4 OHM SMD Product overview: MLF1608DR82KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70MA, 1.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 70MA, 1.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR82KTD25 can be used for catalog matching and distributor lookup.

FIXED IND 820NH 70MA 1.4 OHM SMD Product overview: MLF1608DR82KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70MA, 1.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 70MA, 1.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR82KTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Inductor, 0.82Uh, 0.07A, 0603 Rohs Compliant Tdk - 50AJ4225 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.82Uh, 0.07A, 0603 Rohs Compliant Tdk
50AJ4225
Multilayer Inductor, 0.82Uh, 0.07A, 0603 Rohs Compliant Tdk 50AJ4225
MULTILAYER INDUCTOR, 0.82UH, 0.07A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.82UH, 0.07A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16977-2-ND 71-MLF1608DR82KTD25 50AJ4225
Product Name Fixed Inductors SMD 70MA 1.4 OHM Inductor and Choke Multilayer Inductor, 0.82Uh, 0.07A, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402CS-12NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-038 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 microH
Rated DC Current 16000 to 25000 milliamps
View Details