FIXED IND 820NH 70MA 1.4 OHM SMD Product overview: MLF1608DR82KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70MA, 1.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 70MA, 1.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR82KTA00 can be used for catalog matching and distributor lookup.
FIXED IND 820NH 70MA 1.4 OHM SMD
820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)
FIXED IND 820NH 70MA 1.4 OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLF1608DR82KTA00 | 445-MLF1608DR82KTA00CT-ND |
| Product Name | SMD 70MA 1.4 OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 0.8200 microH |