TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF1608DR82JT000

Description
820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLF1608DR82JT000CT-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)

820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608DR82JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)

820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608DR82JT000TR-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)

820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 70MA 1.4 OHM Inductor and Choke - 71-MLF1608DR82JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 70MA 1.4 OHM Inductor and Choke
71-MLF1608DR82JT000
SMD 70MA 1.4 OHM Inductor and Choke 71-MLF1608DR82JT000
FIXED IND 820NH 70MA 1.4 OHM SMD Product overview: MLF1608DR82JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70MA, 1.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 70MA, 1.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR82JT000 can be used for catalog matching and distributor lookup.

FIXED IND 820NH 70MA 1.4 OHM SMD Product overview: MLF1608DR82JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70MA, 1.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 70MA, 1.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR82JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLF1608DR82JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608DR82JT000
Fixed Inductors MLF1608DR82JT000
FIXED IND 820NH 70MA 1.4 OHM SMD

FIXED IND 820NH 70MA 1.4 OHM SMD

Supplier's Site Datasheet
FIXED IND 820NH 70MA 1.4 OHM SMD - 769-MLF1608DR82JT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 820NH 70MA 1.4 OHM SMD
769-MLF1608DR82JT000
FIXED IND 820NH 70MA 1.4 OHM SMD 769-MLF1608DR82JT000
FIXED IND 820NH 70MA 1.4 OHM SMD

FIXED IND 820NH 70MA 1.4 OHM SMD

Supplier's Site
Inductor, 0.82Uh, 130Mhz, 0603, Shld Rohs Compliant Tdk - 69AH1182 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.82Uh, 130Mhz, 0603, Shld Rohs Compliant Tdk
69AH1182
Inductor, 0.82Uh, 130Mhz, 0603, Shld Rohs Compliant Tdk 69AH1182
INDUCTOR, 0.82UH, 130MHZ, 0603, SHLD ROHS COMPLIANT: YES

INDUCTOR, 0.82UH, 130MHZ, 0603, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLF1608DR82JT000CT-ND 71-MLF1608DR82JT000 MLF1608DR82JT000 769-MLF1608DR82JT000 69AH1182
Product Name Fixed Inductors SMD 70MA 1.4 OHM Inductor and Choke Fixed Inductors FIXED IND 820NH 70MA 1.4 OHM SMD Inductor, 0.82Uh, 130Mhz, 0603, Shld Rohs Compliant Tdk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details