TDK U.S.A. Corporation Fixed Inductors MLF1608DR56KTD25

Description
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16971-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16971-1-ND
Fixed Inductors 445-16971-1-ND
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16971-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16971-6-ND
Fixed Inductors 445-16971-6-ND
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16971-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16971-2-ND
Fixed Inductors 445-16971-2-ND
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
100MA 1.05OHM Inductor and Choke - 71-MLF1608DR56KTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MA 1.05OHM Inductor and Choke
71-MLF1608DR56KTD25
100MA 1.05OHM Inductor and Choke 71-MLF1608DR56KTD25
FIXED IND 560NH 100MA 1.05OHM SM Product overview: MLF1608DR56KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 1.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MA, 1.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR56KTD25 can be used for catalog matching and distributor lookup.

FIXED IND 560NH 100MA 1.05OHM SM Product overview: MLF1608DR56KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 1.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MA, 1.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR56KTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16971-1-ND 71-MLF1608DR56KTD25
Product Name Fixed Inductors 100MA 1.05OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-43N 0402DC-43NXJRW , 0402DC-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers