TDK-Lambda Americas Inc., High Power Division Inductor, Multi Layer, 560Nh, 0.1A, 0603, Full Reel; Inductance Tdk MLF1608DR56J

Description
INDUCTOR, MULTI LAYER, 560NH, 0.1A, 0603, FULL REEL; Inductance:560nH; DC Resistance Max:1.05ohm; Self Resonant Frequency:170MHz; DC Current Rating:100mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series RoHS Compliant: Yes
Description
INDUCTOR, MULTI LAYER, 560NH, 0.1A, 0603, FULL REEL; Inductance:560nH; DC Resistance Max:1.05ohm; Self Resonant Frequency:170MHz; DC Current Rating:100mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Multi Layer, 560Nh, 0.1A, 0603, Full Reel; Inductance Tdk - 17T6168 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multi Layer, 560Nh, 0.1A, 0603, Full Reel; Inductance Tdk
17T6168
Inductor, Multi Layer, 560Nh, 0.1A, 0603, Full Reel; Inductance Tdk 17T6168
INDUCTOR, MULTI LAYER, 560NH, 0.1A, 0603, FULL REEL; Inductance:560nH; DC Resistance Max:1.05ohm; Self Resonant Frequency:170MHz; DC Current Rating:100mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series RoHS Compliant: Yes

INDUCTOR, MULTI LAYER, 560NH, 0.1A, 0603, FULL REEL; Inductance:560nH; DC Resistance Max:1.05ohm; Self Resonant Frequency:170MHz; DC Current Rating:100mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 17T6168
Product Name Inductor, Multi Layer, 560Nh, 0.1A, 0603, Full Reel; Inductance Tdk
Inductance Range 0.5600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N7 0402CS-4N7XJRW , 0402CS-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details