TDK U.S.A. Corporation 100MA 950MOHM Inductor and Choke MLF1608DR47MTD25

Description
FIXED IND 470NH 100MA 950MOHM SM Product overview: MLF1608DR47MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR47MTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 100MA 950MOHM SM Product overview: MLF1608DR47MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR47MTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100MA 950MOHM Inductor and Choke
71-MLF1608DR47MTD25
100MA 950MOHM Inductor and Choke 71-MLF1608DR47MTD25
FIXED IND 470NH 100MA 950MOHM SM Product overview: MLF1608DR47MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR47MTD25 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 100MA 950MOHM SM Product overview: MLF1608DR47MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR47MTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MLF1608DR47MTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 100MA 950 MOHM

FIXED IND 470NH 100MA 950 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLF1608DR47MTD25TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Multilayer Inductor 100mA 950mOhm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 100mA 950mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608DR47MTD25CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 100MA 950 MOHM

FIXED IND 470NH 100MA 950 MOHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1608DR47MTD25 445-MLF1608DR47MTD25DKR-ND
Product Name 100MA 950MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.019uH 250MHz 0.48A Inductor and Choke - 71-0402CS-19NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0190 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - RC-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details