TDK Corporation 0.47uH 25MHz 0.1A Inductor and Choke MLF1608DR47MTA00

Description
Inductor General Purpose Shielded Multi-Layer 0.47uH 20% 25MHz 15Q-Factor Ferrite 0.1A 0.95Ohm DCR 0603 T/R Product overview: MLF1608DR47MTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 25MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 25MHz, 0.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR47MTA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Shielded Multi-Layer 0.47uH 20% 25MHz 15Q-Factor Ferrite 0.1A 0.95Ohm DCR 0603 T/R Product overview: MLF1608DR47MTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 25MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 25MHz, 0.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR47MTA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.47uH 25MHz 0.1A Inductor and Choke - 71-MLF1608DR47MTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47uH 25MHz 0.1A Inductor and Choke
71-MLF1608DR47MTA00
0.47uH 25MHz 0.1A Inductor and Choke 71-MLF1608DR47MTA00
Inductor General Purpose Shielded Multi-Layer 0.47uH 20% 25MHz 15Q-Factor Ferrite 0.1A 0.95Ohm DCR 0603 T/R Product overview: MLF1608DR47MTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 25MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 25MHz, 0.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR47MTA00 can be used for catalog matching and distributor lookup.

Inductor General Purpose Shielded Multi-Layer 0.47uH 20% 25MHz 15Q-Factor Ferrite 0.1A 0.95Ohm DCR 0603 T/R Product overview: MLF1608DR47MTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 25MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 25MHz, 0.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR47MTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-MLF1608DR47MTA00
Product Name 0.47uH 25MHz 0.1A Inductor and Choke
Mounting Option Surface Mount
Technology General Purpose
Core Material Ferrite
Inductance Range 0.4700 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details