Win Source Part Number: 1370048-MLF1608DR47J
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLF
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 470 nH
Current Rating (Amps): 100 mA
Shielding: Shielded
DC Resistance (DCR): 950mOhm Max
Q @ Freq: 15 @ 25MHz
Frequency - Self Resonant: 190MHz
Inductance Frequency - Test: 25 MHz
470nH Shielded Multilayer Inductor 100mA 950mOhm Max 0603 (1608 Metric)
470nH Shielded Multilayer Inductor 100mA 950mOhm Max 0603 (1608 Metric)
470nH Shielded Multilayer Inductor 100mA 950mOhm Max 0603 (1608 Metric)
FIXED IND 470NH 100MA 950MOHM SM Product overview: MLF1608DR47JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR47JTD25 can be used for catalog matching and distributor lookup.
FIXED IND 470NH 100MA 950MOHM SM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1370048-MLF1608DR47JTD25 | 445-16967-6-ND | 71-MLF1608DR47JTD25 | MLF1608DR47JTD25 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 100MA 950MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |