TDK U.S.A. Corporation Fixed Inductors MLF1608DR33JTD25

Description
330nH Shielded Multilayer Inductor 100mA 750mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
330nH Shielded Multilayer Inductor 100mA 750mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16961-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16961-2-ND
Fixed Inductors 445-16961-2-ND
330nH Shielded Multilayer Inductor 100mA 750mOhm Max 0603 (1608 Metric)

330nH Shielded Multilayer Inductor 100mA 750mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16961-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16961-1-ND
Fixed Inductors 445-16961-1-ND
330nH Shielded Multilayer Inductor 100mA 750mOhm Max 0603 (1608 Metric)

330nH Shielded Multilayer Inductor 100mA 750mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16961-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16961-6-ND
Fixed Inductors 445-16961-6-ND
330nH Shielded Multilayer Inductor 100mA 750mOhm Max 0603 (1608 Metric)

330nH Shielded Multilayer Inductor 100mA 750mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
100MA 750MOHM Inductor and Choke - 71-MLF1608DR33JTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MA 750MOHM Inductor and Choke
71-MLF1608DR33JTD25
100MA 750MOHM Inductor and Choke 71-MLF1608DR33JTD25
FIXED IND 330NH 100MA 750MOHM SM Product overview: MLF1608DR33JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR33JTD25 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 100MA 750MOHM SM Product overview: MLF1608DR33JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR33JTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16961-2-ND 71-MLF1608DR33JTD25
Product Name Fixed Inductors 100MA 750MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.012uH 250MHz 0.33A Inductor and Choke - 71-0201CS-12NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
Common Mode Chokes - 486-3127-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details