TDK U.S.A. Corporation Fixed Inductors MLF1608DR27MTA00

Description
270nH Shielded Multilayer Inductor 150mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
270nH Shielded Multilayer Inductor 150mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF1608DR27MTA00-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF1608DR27MTA00-ND
Fixed Inductors MLF1608DR27MTA00-ND
270nH Shielded Multilayer Inductor 150mA 600mOhm Max 0603 (1608 Metric)

270nH Shielded Multilayer Inductor 150mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF1608DR27MTA00-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N9 016008C-3N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CME375-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details