TDK U.S.A. Corporation Fixed Inductors MLF1608DR27JTD25

Description
270nH Shielded Multilayer Inductor 150mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
270nH Shielded Multilayer Inductor 150mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16958-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16958-1-ND
Fixed Inductors 445-16958-1-ND
270nH Shielded Multilayer Inductor 150mA 600mOhm Max 0603 (1608 Metric)

270nH Shielded Multilayer Inductor 150mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16958-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16958-2-ND
Fixed Inductors 445-16958-2-ND
270nH Shielded Multilayer Inductor 150mA 600mOhm Max 0603 (1608 Metric)

270nH Shielded Multilayer Inductor 150mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16958-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16958-6-ND
Fixed Inductors 445-16958-6-ND
270nH Shielded Multilayer Inductor 150mA 600mOhm Max 0603 (1608 Metric)

270nH Shielded Multilayer Inductor 150mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369970-MLF1608DR27JTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369970-MLF1608DR27JTD25
Inductors, Coils, Chokes - Fixed Inductors 1369970-MLF1608DR27JTD25
Win Source Part Number: 1369970-MLF1608DR27J TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLF Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 270 nH Current Rating (Amps): 150 mA Shielding: Shielded DC Resistance (DCR): 600mOhm Max Q @ Freq: 15 @ 25MHz Frequency - Self Resonant: 260MHz Inductance Frequency - Test: 25 MHz

Win Source Part Number: 1369970-MLF1608DR27JTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLF
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 270 nH
Current Rating (Amps): 150 mA
Shielding: Shielded
DC Resistance (DCR): 600mOhm Max
Q @ Freq: 15 @ 25MHz
Frequency - Self Resonant: 260MHz
Inductance Frequency - Test: 25 MHz

Buy Now Datasheet
150MA 600MOHM Inductor and Choke - 71-MLF1608DR27JTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MA 600MOHM Inductor and Choke
71-MLF1608DR27JTD25
150MA 600MOHM Inductor and Choke 71-MLF1608DR27JTD25
FIXED IND 270NH 150MA 600MOHM SM Product overview: MLF1608DR27JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR27JTD25 can be used for catalog matching and distributor lookup.

FIXED IND 270NH 150MA 600MOHM SM Product overview: MLF1608DR27JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR27JTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLF1608DR27JTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608DR27JTD25
Fixed Inductors MLF1608DR27JTD25
FIXED IND 270NH 150MA 600MOHM SM

FIXED IND 270NH 150MA 600MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16958-1-ND 1369970-MLF1608DR27JTD25 71-MLF1608DR27JTD25 MLF1608DR27JTD25
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 150MA 600MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2290-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers