150nH Shielded Multilayer Inductor 200mA 450mOhm Max 0603 (1608 Metric)
150nH Shielded Multilayer Inductor 200mA 450mOhm Max 0603 (1608 Metric)
150nH Shielded Multilayer Inductor 200mA 450mOhm Max 0603 (1608 Metric)
FIXED IND 150NH 200MA 450 MOHM
INDUCTOR, AEC-Q200, 0.15UH, 350MHZ, 0603 ROHS COMPLIANT: YES
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16949-6-ND | 769-MLF1608DR15JTD25 | 69AH1173 |
| Product Name | Fixed Inductors | FIXED IND 150NH 200MA 450 MOHM | Inductor, Aec-Q200, 0.15Uh, 350Mhz, 0603 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | ||
| Core Material | Ferrite | ||
| Configuration | Fixed | Fixed |