TDK U.S.A. Corporation Fixed Inductors MLF1608DR10M

Description
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6233-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6233-1-ND
Fixed Inductors 445-6233-1-ND
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6233-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6233-2-ND
Fixed Inductors 445-6233-2-ND
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6233-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details