TDK U.S.A. Corporation Fixed Inductors MLF1608DR10JTD25

Description
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16943-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16943-2-ND
Fixed Inductors 445-16943-2-ND
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16943-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16943-6-ND
Fixed Inductors 445-16943-6-ND
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16943-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16943-1-ND
Fixed Inductors 445-16943-1-ND
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - MLF1608DR10JTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608DR10JTD25
Fixed Inductors MLF1608DR10JTD25
FIXED IND 100NH 200MA 350MOHM SM

FIXED IND 100NH 200MA 350MOHM SM

Supplier's Site Datasheet
Multilayer Inductor, 0.1Uh, 0.2A, 0603 Rohs Compliant Tdk - 50AJ4220 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.1Uh, 0.2A, 0603 Rohs Compliant Tdk
50AJ4220
Multilayer Inductor, 0.1Uh, 0.2A, 0603 Rohs Compliant Tdk 50AJ4220
MULTILAYER INDUCTOR, 0.1UH, 0.2A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.1UH, 0.2A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16943-2-ND MLF1608DR10JTD25 50AJ4220
Product Name Fixed Inductors Fixed Inductors Multilayer Inductor, 0.1Uh, 0.2A, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers