TDK U.S.A. Corporation Fixed Inductors MLF1608C270KTD25

Description
27µH Shielded Multilayer Inductor 2mA 1.8Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
27µH Shielded Multilayer Inductor 2mA 1.8Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173910-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173910-6-ND
Fixed Inductors 445-173910-6-ND
27µH Shielded Multilayer Inductor 2mA 1.8Ohm Max 0603 (1608 Metric)

27µH Shielded Multilayer Inductor 2mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173910-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173910-2-ND
Fixed Inductors 445-173910-2-ND
27µH Shielded Multilayer Inductor 2mA 1.8Ohm Max 0603 (1608 Metric)

27µH Shielded Multilayer Inductor 2mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173910-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173910-1-ND
Fixed Inductors 445-173910-1-ND
27µH Shielded Multilayer Inductor 2mA 1.8Ohm Max 0603 (1608 Metric)

27µH Shielded Multilayer Inductor 2mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-173910-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details