TDK U.S.A. Corporation SMD 18UH 2MA 1.6 OHM Inductor and Choke MLF1608C180MTD25

Description
FIXED IND 18UH 2MA 1.6 OHM SMD Product overview: MLF1608C180MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 2MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 2MA, 1.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608C180MTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18UH 2MA 1.6 OHM SMD Product overview: MLF1608C180MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 2MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 2MA, 1.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608C180MTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18UH 2MA 1.6 OHM Inductor and Choke - 71-MLF1608C180MTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 2MA 1.6 OHM Inductor and Choke
71-MLF1608C180MTD25
SMD 18UH 2MA 1.6 OHM Inductor and Choke 71-MLF1608C180MTD25
FIXED IND 18UH 2MA 1.6 OHM SMD Product overview: MLF1608C180MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 2MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 2MA, 1.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608C180MTD25 can be used for catalog matching and distributor lookup.

FIXED IND 18UH 2MA 1.6 OHM SMD Product overview: MLF1608C180MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 2MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 2MA, 1.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608C180MTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MLF1608C180MTD25CT-ND - DigiKey
Thief River Falls, MN, United States
18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)

18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608C180MTD25TR-ND - DigiKey
Thief River Falls, MN, United States
18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)

18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608C180MTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)

18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1608C180MTD25 445-MLF1608C180MTD25CT-ND
Product Name SMD 18UH 2MA 1.6 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-2N4 0201CT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J332SAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details