TDK U.S.A. Corporation Fixed Inductors MLF1608C180MTA00

Description
18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6229-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6229-1-ND
Fixed Inductors 445-6229-1-ND
18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)

18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6229-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6229-2-ND
Fixed Inductors 445-6229-2-ND
18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)

18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6229-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6229-6-ND
Fixed Inductors 445-6229-6-ND
18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)

18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 18UH 2MA 1.6 OHM Inductor and Choke - 71-MLF1608C180MTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 2MA 1.6 OHM Inductor and Choke
71-MLF1608C180MTA00
SMD 18UH 2MA 1.6 OHM Inductor and Choke 71-MLF1608C180MTA00
FIXED IND 18UH 2MA 1.6 OHM SMD Product overview: MLF1608C180MTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 2MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 2MA, 1.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608C180MTA00 can be used for catalog matching and distributor lookup.

FIXED IND 18UH 2MA 1.6 OHM SMD Product overview: MLF1608C180MTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 2MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 2MA, 1.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608C180MTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6229-1-ND 71-MLF1608C180MTA00
Product Name Fixed Inductors SMD 18UH 2MA 1.6 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126004 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Q Factor 30
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N2 0201DS-1N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 7173489 - RS Components, Ltd.
Specs
Inductance Range 11000 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers