TDK U.S.A. Corporation Fixed Inductors MLF1608A3R9JT000

Description
3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLF1608A3R9JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)

3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608A3R9JT000TR-ND - DigiKey
Thief River Falls, MN, United States
3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)

3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608A3R9JT000CT-ND - DigiKey
Thief River Falls, MN, United States
3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)

3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 3.9UH 30MA 1.45OHM Inductor and Choke - 71-MLF1608A3R9JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.9UH 30MA 1.45OHM Inductor and Choke
71-MLF1608A3R9JT000
SMD 3.9UH 30MA 1.45OHM Inductor and Choke 71-MLF1608A3R9JT000
FIXED IND 3.9UH 30MA 1.45OHM SMD Product overview: MLF1608A3R9JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 30MA, 1.45OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 30MA, 1.45OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A3R9JT000 can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 30MA 1.45OHM SMD Product overview: MLF1608A3R9JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 30MA, 1.45OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 30MA, 1.45OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A3R9JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Inductor, 3.9Uh, 0.03A, 0603 Rohs Compliant Tdk - 50AJ4216 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 3.9Uh, 0.03A, 0603 Rohs Compliant Tdk
50AJ4216
Multilayer Inductor, 3.9Uh, 0.03A, 0603 Rohs Compliant Tdk 50AJ4216
MULTILAYER INDUCTOR, 3.9UH, 0.03A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 3.9UH, 0.03A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLF1608A3R9JT000DKR-ND 71-MLF1608A3R9JT000 50AJ4216
Product Name Fixed Inductors SMD 3.9UH 30MA 1.45OHM Inductor and Choke Multilayer Inductor, 3.9Uh, 0.03A, 0603 Rohs Compliant Tdk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N3 0201DS-1N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details