TDK-Lambda Americas Inc., High Power Division SMD 3.3UH 30MA 1.3 OHM Inductor and Choke MLF1608A3R3KTA00

Description
FIXED IND 3.3UH 30MA 1.3 OHM SMD Product overview: MLF1608A3R3KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 30MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 30MA, 1.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A3R3KTA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 30MA 1.3 OHM SMD Product overview: MLF1608A3R3KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 30MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 30MA, 1.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A3R3KTA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 30MA 1.3 OHM Inductor and Choke - 71-MLF1608A3R3KTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 30MA 1.3 OHM Inductor and Choke
71-MLF1608A3R3KTA00
SMD 3.3UH 30MA 1.3 OHM Inductor and Choke 71-MLF1608A3R3KTA00
FIXED IND 3.3UH 30MA 1.3 OHM SMD Product overview: MLF1608A3R3KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 30MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 30MA, 1.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A3R3KTA00 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 30MA 1.3 OHM SMD Product overview: MLF1608A3R3KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 30MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 30MA, 1.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A3R3KTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1019-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1019-2-ND
Fixed Inductors 445-1019-2-ND
3.3µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1019-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1019-6-ND
Fixed Inductors 445-1019-6-ND
3.3µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1019-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1019-1-ND
Fixed Inductors 445-1019-1-ND
3.3µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7413624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7413624
Surface Mount Inductors 7413624
TDK MLF1608A3R3KTA00

TDK MLF1608A3R3KTA00

Supplier's Site
Surface Mount Inductors - 7413624P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7413624P
Surface Mount Inductors 7413624P
TDK MLF1608A3R3KTA00

TDK MLF1608A3R3KTA00

Supplier's Site
Surface Mount Inductors - 1094178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1094178
Surface Mount Inductors 1094178
TDK MLF1608A3R3KTA00

TDK MLF1608A3R3KTA00

Supplier's Site
Inductor, Multilayer, 3.3Uh, 0.03A, 10%; Inductance Tdk - 95AC0052 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 3.3Uh, 0.03A, 10%; Inductance Tdk
95AC0052
Inductor, Multilayer, 3.3Uh, 0.03A, 10%; Inductance Tdk 95AC0052
INDUCTOR, MULTILAYER, 3.3UH, 0.03A, 10%; Inductance:3.3µH; DC Resistance Max:1.3ohm; Self Resonant Frequency:65MHz; DC Current Rating:30mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 3.3UH, 0.03A, 10%; Inductance:3.3µH; DC Resistance Max:1.3ohm; Self Resonant Frequency:65MHz; DC Current Rating:30mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLF1608A3R3KTA00
Inductors/Coils/Transformers >> Inductors (SMD) MLF1608A3R3KTA00
30mA 3.3uH ±10% 550mΩ 0603 Inductors (SMD) ROHS

30mA 3.3uH ±10% 550mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - MLF1608A3R3KTA00 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608A3R3KTA00
Fixed Inductors MLF1608A3R3KTA00
FIXED IND 3.3UH 30MA 1.3 OHM SMD

FIXED IND 3.3UH 30MA 1.3 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-MLF1608A3R3KTA00 445-1019-2-ND 7413624 7413624P 95AC0052 MLF1608A3R3KTA00 MLF1608A3R3KTA00
Product Name SMD 3.3UH 30MA 1.3 OHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Multilayer, 3.3Uh, 0.03A, 10%; Inductance Tdk Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite Ferrite; Ferrite
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125996 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Q Factor 30
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details