TDK-Lambda Americas Inc., High Power Division Chip Inductor, 3.3 Uh, 30Ma, 10%, 100Mhz; Inductance Tdk MLF1608A3R3K

Description
CHIP INDUCTOR, 3.3 uH, 30mA, 10%, 100MHZ; Inductance:3.3µH; DC Resistance Max:1.3ohm; Self Resonant Frequency:65MHz; DC Current Rating:30mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series; Core Material:Ferrite RoHS Compliant: Yes
Description
CHIP INDUCTOR, 3.3 uH, 30mA, 10%, 100MHZ; Inductance:3.3µH; DC Resistance Max:1.3ohm; Self Resonant Frequency:65MHz; DC Current Rating:30mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series; Core Material:Ferrite RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 3.3 Uh, 30Ma, 10%, 100Mhz; Inductance Tdk - 33P7444 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 3.3 Uh, 30Ma, 10%, 100Mhz; Inductance Tdk
33P7444
Chip Inductor, 3.3 Uh, 30Ma, 10%, 100Mhz; Inductance Tdk 33P7444
CHIP INDUCTOR, 3.3 uH, 30mA, 10%, 100MHZ; Inductance:3.3µH; DC Resistance Max:1.3ohm; Self Resonant Frequency:65MHz; DC Current Rating:30mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 3.3 uH, 30mA, 10%, 100MHZ; Inductance:3.3µH; DC Resistance Max:1.3ohm; Self Resonant Frequency:65MHz; DC Current Rating:30mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 33P7444
Product Name Chip Inductor, 3.3 Uh, 30Ma, 10%, 100Mhz; Inductance Tdk
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Surface Mount Inductors - 1678440 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N9 0402DC-3N9XJRW , 0402DC-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details