TDK U.S.A. Corporation Fixed Inductors MLF1608A2R2M

Description
2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6223-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6223-1-ND
Fixed Inductors 445-6223-1-ND
2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6223-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6223-6-ND
Fixed Inductors 445-6223-6-ND
2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6223-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2281-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details