TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF1608A2R2KTD25

Description
2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16926-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16926-2-ND
Fixed Inductors 445-16926-2-ND
2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16926-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16926-1-ND
Fixed Inductors 445-16926-1-ND
2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16926-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16926-6-ND
Fixed Inductors 445-16926-6-ND
2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, 80Mhz, 0603 Rohs Compliant Tdk - 69AH1161 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, 80Mhz, 0603 Rohs Compliant Tdk
69AH1161
Inductor, Aec-Q200, 2.2Uh, 80Mhz, 0603 Rohs Compliant Tdk 69AH1161
INDUCTOR, AEC-Q200, 2.2UH, 80MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.2UH, 80MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16926-2-ND 69AH1161
Product Name Fixed Inductors Inductor, Aec-Q200, 2.2Uh, 80Mhz, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details