TDK-Lambda Americas Inc., High Power Division SMD 2.2UH 30MA 1 OHM Inductor and Choke MLF1608A2R2KTA00

Description
FIXED IND 2.2UH 30MA 1 OHM SMD Product overview: MLF1608A2R2KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 30MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 30MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A2R2KTA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 30MA 1 OHM SMD Product overview: MLF1608A2R2KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 30MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 30MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A2R2KTA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 30MA 1 OHM Inductor and Choke - 71-MLF1608A2R2KTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 30MA 1 OHM Inductor and Choke
71-MLF1608A2R2KTA00
SMD 2.2UH 30MA 1 OHM Inductor and Choke 71-MLF1608A2R2KTA00
FIXED IND 2.2UH 30MA 1 OHM SMD Product overview: MLF1608A2R2KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 30MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 30MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A2R2KTA00 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 30MA 1 OHM SMD Product overview: MLF1608A2R2KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 30MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 30MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A2R2KTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1017-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1017-6-ND
Fixed Inductors 445-1017-6-ND
2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1017-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1017-1-ND
Fixed Inductors 445-1017-1-ND
2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1017-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1017-2-ND
Fixed Inductors 445-1017-2-ND
2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, Multi Layer, 2.2Uh, 30Ma, 0603; Inductance Tdk - 05X0425 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multi Layer, 2.2Uh, 30Ma, 0603; Inductance Tdk
05X0425
Inductor, Multi Layer, 2.2Uh, 30Ma, 0603; Inductance Tdk 05X0425
INDUCTOR, MULTI LAYER, 2.2UH, 30MA, 0603; Inductance:2.2µH; DC Resistance Max:1ohm; Self Resonant Frequency:80MHz; DC Current Rating:30mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, MULTI LAYER, 2.2UH, 30MA, 0603; Inductance:2.2µH; DC Resistance Max:1ohm; Self Resonant Frequency:80MHz; DC Current Rating:30mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, 80Mhz, 0603, Shld Rohs Compliant Tdk - 69AH1160 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 80Mhz, 0603, Shld Rohs Compliant Tdk
69AH1160
Inductor, 2.2Uh, 80Mhz, 0603, Shld Rohs Compliant Tdk 69AH1160
INDUCTOR, 2.2UH, 80MHZ, 0603, SHLD ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 80MHZ, 0603, SHLD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1608A2R2KTA00 445-1017-6-ND 05X0425 69AH1160
Product Name SMD 2.2UH 30MA 1 OHM Inductor and Choke Fixed Inductors Inductor, Multi Layer, 2.2Uh, 30Ma, 0603; Inductance Tdk Inductor, 2.2Uh, 80Mhz, 0603, Shld Rohs Compliant Tdk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1676948-1 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Ferrite Bead
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 486-3139-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details