TDK U.S.A. Corporation Fixed Inductors MLF1608A1R8KTD25

Description
1.8µH Shielded Multilayer Inductor 50mA 850mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.8µH Shielded Multilayer Inductor 50mA 850mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16923-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16923-6-ND
Fixed Inductors 445-16923-6-ND
1.8µH Shielded Multilayer Inductor 50mA 850mOhm Max 0603 (1608 Metric)

1.8µH Shielded Multilayer Inductor 50mA 850mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16923-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16923-1-ND
Fixed Inductors 445-16923-1-ND
1.8µH Shielded Multilayer Inductor 50mA 850mOhm Max 0603 (1608 Metric)

1.8µH Shielded Multilayer Inductor 50mA 850mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16923-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16923-2-ND
Fixed Inductors 445-16923-2-ND
1.8µH Shielded Multilayer Inductor 50mA 850mOhm Max 0603 (1608 Metric)

1.8µH Shielded Multilayer Inductor 50mA 850mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16923-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details