TDK-Lambda Americas Inc., High Power Division SMD 1.8UH 50MA 850MOHM Inductor and Choke MLF1608A1R8JTD25

Description
FIXED IND 1.8UH 50MA 850MOHM SMD Product overview: MLF1608A1R8JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 50MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 50MA, 850MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R8JTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.8UH 50MA 850MOHM SMD Product overview: MLF1608A1R8JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 50MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 50MA, 850MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R8JTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.8UH 50MA 850MOHM Inductor and Choke
71-MLF1608A1R8JTD25
SMD 1.8UH 50MA 850MOHM Inductor and Choke 71-MLF1608A1R8JTD25
FIXED IND 1.8UH 50MA 850MOHM SMD Product overview: MLF1608A1R8JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 50MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 50MA, 850MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R8JTD25 can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 50MA 850MOHM SMD Product overview: MLF1608A1R8JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 50MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 50MA, 850MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R8JTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16922-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16922-2-ND
Fixed Inductors 445-16922-2-ND
1.8µH Shielded Multilayer Inductor 50mA 850mOhm Max 0603 (1608 Metric)

1.8µH Shielded Multilayer Inductor 50mA 850mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16922-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16922-6-ND
Fixed Inductors 445-16922-6-ND
1.8µH Shielded Multilayer Inductor 50mA 850mOhm Max 0603 (1608 Metric)

1.8µH Shielded Multilayer Inductor 50mA 850mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16922-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16922-1-ND
Fixed Inductors 445-16922-1-ND
1.8µH Shielded Multilayer Inductor 50mA 850mOhm Max 0603 (1608 Metric)

1.8µH Shielded Multilayer Inductor 50mA 850mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370546-MLF1608A1R8JTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370546-MLF1608A1R8JTD25
Inductors, Coils, Chokes - Fixed Inductors 1370546-MLF1608A1R8JTD25
Win Source Part Number: 1370546-MLF1608A1R8J TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLF Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 1.8 µH Current Rating (Amps): 50 mA Shielding: Shielded DC Resistance (DCR): 850mOhm Max Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 90MHz Inductance Frequency - Test: 10 MHz

Win Source Part Number: 1370546-MLF1608A1R8JTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLF
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 1.8 µH
Current Rating (Amps): 50 mA
Shielding: Shielded
DC Resistance (DCR): 850mOhm Max
Q @ Freq: 35 @ 10MHz
Frequency - Self Resonant: 90MHz
Inductance Frequency - Test: 10 MHz

Buy Now Datasheet
Inductor, Aec-Q200, 1.8Uh, 90Mhz, 0603 Rohs Compliant Tdk - 69AH1156 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.8Uh, 90Mhz, 0603 Rohs Compliant Tdk
69AH1156
Inductor, Aec-Q200, 1.8Uh, 90Mhz, 0603 Rohs Compliant Tdk 69AH1156
INDUCTOR, AEC-Q200, 1.8UH, 90MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1.8UH, 90MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
MLF1608A1R8JTD25
Inductors/Coils/Transformers >> Power Inductors MLF1608A1R8JTD25
50mA 1.8uH ±5% 0603 Power Inductors ROHS

50mA 1.8uH ±5% 0603 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - MLF1608A1R8JTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608A1R8JTD25
Fixed Inductors MLF1608A1R8JTD25
FIXED IND 1.8UH 50MA 850MOHM SMD

FIXED IND 1.8UH 50MA 850MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-MLF1608A1R8JTD25 445-16922-2-ND 1370546-MLF1608A1R8JTD25 69AH1156 MLF1608A1R8JTD25 MLF1608A1R8JTD25
Product Name SMD 1.8UH 50MA 850MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 1.8Uh, 90Mhz, 0603 Rohs Compliant Tdk Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 1.8 microH 1.8 microH 1.8 microH 1.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Surface Mount Inductors - 7016908 - RS Components, Ltd.
Specs
Q Factor 13
Standards and Certifications RoHS
EIA Case Size 0402 (1005m)
View Details
4 suppliers
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers