TDK U.S.A. Corporation SMD 1.8UH 50MA 850MOHM Inductor and Choke MLF1608A1R8JT000

Description
FIXED IND 1.8UH 50MA 850MOHM SMD Product overview: MLF1608A1R8JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 50MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 50MA, 850MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R8JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.8UH 50MA 850MOHM SMD Product overview: MLF1608A1R8JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 50MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 50MA, 850MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R8JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.8UH 50MA 850MOHM Inductor and Choke - 71-MLF1608A1R8JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8UH 50MA 850MOHM Inductor and Choke
71-MLF1608A1R8JT000
SMD 1.8UH 50MA 850MOHM Inductor and Choke 71-MLF1608A1R8JT000
FIXED IND 1.8UH 50MA 850MOHM SMD Product overview: MLF1608A1R8JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 50MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 50MA, 850MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R8JT000 can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 50MA 850MOHM SMD Product overview: MLF1608A1R8JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 50MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 50MA, 850MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R8JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MLF1608A1R8JT000CT-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Shielded Multilayer Inductor 50mA 850mOhm Max 0603 (1608 Metric)

1.8µH Shielded Multilayer Inductor 50mA 850mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608A1R8JT000TR-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Shielded Multilayer Inductor 50mA 850mOhm Max 0603 (1608 Metric)

1.8µH Shielded Multilayer Inductor 50mA 850mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608A1R8JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Shielded Multilayer Inductor 50mA 850mOhm Max 0603 (1608 Metric)

1.8µH Shielded Multilayer Inductor 50mA 850mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF1608A1R8JT000
1077716-MLF1608A1R8JT000
Fixed Inductors - MLF1608A1R8JT000 1077716-MLF1608A1R8JT000
Manufacturer: TDK Corporation Win Source Part Number: 1077716-MLF1608A1R8J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 50mA Inductance: 1.8μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 90MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 850 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077716-MLF1608A1R8JT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 50mA
Inductance: 1.8μH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 35 @ 10MHz
Frequency - Self Resonant: 90MHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 850 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multilayer Inductor, 1.8Uh, 0.05A, 0603 Rohs Compliant Tdk - 50AJ4213 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 1.8Uh, 0.05A, 0603 Rohs Compliant Tdk
50AJ4213
Multilayer Inductor, 1.8Uh, 0.05A, 0603 Rohs Compliant Tdk 50AJ4213
MULTILAYER INDUCTOR, 1.8UH, 0.05A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 1.8UH, 0.05A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1608A1R8JT000 445-MLF1608A1R8JT000CT-ND 1077716-MLF1608A1R8JT000 50AJ4213
Product Name SMD 1.8UH 50MA 850MOHM Inductor and Choke Fixed Inductors Fixed Inductors - MLF1608A1R8JT000 Multilayer Inductor, 1.8Uh, 0.05A, 0603 Rohs Compliant Tdk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Inductance Range 1.8 microH 1.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details