TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF1608A1R0JTD25

Description
1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16913-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16913-2-ND
Fixed Inductors 445-16913-2-ND
1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16913-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16913-6-ND
Fixed Inductors 445-16913-6-ND
1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16913-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16913-1-ND
Fixed Inductors 445-16913-1-ND
1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 1UH 50MA 500 MOHM Inductor and Choke - 71-MLF1608A1R0JTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 50MA 500 MOHM Inductor and Choke
71-MLF1608A1R0JTD25
SMD 1UH 50MA 500 MOHM Inductor and Choke 71-MLF1608A1R0JTD25
FIXED IND 1UH 50MA 500 MOHM SMD Product overview: MLF1608A1R0JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 50MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 50MA, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R0JTD25 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 50MA 500 MOHM SMD Product overview: MLF1608A1R0JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 50MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 50MA, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R0JTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 1Uh, 120Mhz, 0603 Rohs Compliant Tdk - 69AH1150 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1Uh, 120Mhz, 0603 Rohs Compliant Tdk
69AH1150
Inductor, Aec-Q200, 1Uh, 120Mhz, 0603 Rohs Compliant Tdk 69AH1150
INDUCTOR, AEC-Q200, 1UH, 120MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1UH, 120MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLF1608A1R0JTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608A1R0JTD25
Fixed Inductors MLF1608A1R0JTD25
FIXED IND 1UH 50MA 500 MOHM SMD

FIXED IND 1UH 50MA 500 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16913-2-ND 71-MLF1608A1R0JTD25 69AH1150 MLF1608A1R0JTD25
Product Name Fixed Inductors SMD 1UH 50MA 500 MOHM Inductor and Choke Inductor, Aec-Q200, 1Uh, 120Mhz, 0603 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910166P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 105 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-127-621-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details