TDK U.S.A. Corporation Fixed Inductors MLF1005VR56KT000

Description
560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15711-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15711-6-ND
Fixed Inductors 445-15711-6-ND
560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)

560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15711-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15711-1-ND
Fixed Inductors 445-15711-1-ND
560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)

560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15711-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15711-2-ND
Fixed Inductors 445-15711-2-ND
560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)

560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
120MA 1.95OHM Inductor and Choke - 71-MLF1005VR56KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120MA 1.95OHM Inductor and Choke
71-MLF1005VR56KT000
120MA 1.95OHM Inductor and Choke 71-MLF1005VR56KT000
FIXED IND 560NH 120MA 1.95OHM SM Product overview: MLF1005VR56KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA, 1.95OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120MA, 1.95OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005VR56KT000 can be used for catalog matching and distributor lookup.

FIXED IND 560NH 120MA 1.95OHM SM Product overview: MLF1005VR56KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA, 1.95OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120MA, 1.95OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005VR56KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15711-6-ND 71-MLF1005VR56KT000
Product Name Fixed Inductors 120MA 1.95OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 3631B2R5ML-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details