TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF1005VR47JT000

Description
470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9515-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9515-1-ND
Fixed Inductors 445-9515-1-ND
470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9515-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9515-2-ND
Fixed Inductors 445-9515-2-ND
470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9515-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9515-6-ND
Fixed Inductors 445-9515-6-ND
470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 0.47Uh, 190Mhz, Shld, 0402 Rohs Compliant Tdk - 69AH1148 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 190Mhz, Shld, 0402 Rohs Compliant Tdk
69AH1148
Inductor, 0.47Uh, 190Mhz, Shld, 0402 Rohs Compliant Tdk 69AH1148
INDUCTOR, 0.47UH, 190MHZ, SHLD, 0402 ROHS COMPLIANT: YES

INDUCTOR, 0.47UH, 190MHZ, SHLD, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9515-1-ND 69AH1148
Product Name Fixed Inductors Inductor, 0.47Uh, 190Mhz, Shld, 0402 Rohs Compliant Tdk
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-6N2 016008C-6N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details